Cornell Dubilier Aluminum Electrolytic SLP103M025E3P3

Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.75 A @ 20 kHz, 105°C ESR: 45 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.75 A @ 20 kHz, 105°C ESR: 45 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP103M025E3P3 is a 10,000 µF, 25 Vdc snap-in aluminum electrolytic capacitor with ±20% capacitance tolerance, rated for operation from -40 °C to +105 °C. It has a 3000-hour lifetime at 105 °C under full load and a maximum ripple current of 3.75 A at 20 kHz and 105 °C. The ESR at 25 °C is 45 mΩ at 20 kHz, and the case size is 30 mm in diameter by 30 mm in length with a 10 mm lead spacing. The capacitor meets the endurance and shelf life specifications for the SLP series, with a leakage current limit of ≤3√CV µA at 5 minutes and impedance ratio characteristics defined by voltage range. Vibration tolerance is specified at 10 Hz to 55 Hz with 10 g maximum for 2 hours per plane.

Datasheet Summary
Powered by GS/AI

The SLP103M025E3P3 is a 10,000 µF, 25 Vdc snap-in aluminum electrolytic capacitor with ±20% capacitance tolerance, rated for operation from -40 °C to +105 °C. It has a 3000-hour lifetime at 105 °C under full load and a maximum ripple current of 3.75 A at 20 kHz and 105 °C. The ESR at 25 °C is 45 mΩ at 20 kHz, and the case size is 30 mm in diameter by 30 mm in length with a 10 mm lead spacing. The capacitor meets the endurance and shelf life specifications for the SLP series, with a leakage current limit of ≤3√CV µA at 5 minutes and impedance ratio characteristics defined by voltage range. Vibration tolerance is specified at 10 Hz to 55 Hz with 10 g maximum for 2 hours per plane.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP103M025E3P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP103M025E3P3
Aluminum Electrolytic SLP103M025E3P3
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.75 A @ 20 kHz, 105°C ESR: 45 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 10,000 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 3.75 A @ 20 kHz, 105°C
  • ESR: 45 mΩ @ 20 kHz, 25°C
  • Diameter: 30mm
  • Length: 30mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP103M025E3P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP103M025E3P3-ND
Aluminum Electrolytic Capacitors SLP103M025E3P3-ND
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 60mOhm @ 120Hz 3000 Hrs @ 105°C

10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 60mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308102-SLP103M025E3P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308102-SLP103M025E3P3
Capacitors - Aluminum Electrolytic Capacitors 1308102-SLP103M025E3P3
Win Source Part Number: 1308102-SLP103M025E3 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.181" (30.00mm) Standard Package: 50 Capacitance: 10000 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 60mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 3 A @ 120 Hz Ripple Current @ High Frequency: 3.75 A @ 20 kHz

Win Source Part Number: 1308102-SLP103M025E3P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.181" (30.00mm)
Standard Package: 50
Capacitance: 10000 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 60mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 3 A @ 120 Hz
Ripple Current @ High Frequency: 3.75 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP103M025E3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP103M025E3P3
Aluminum Electrolytic Capacitors 2002-SLP103M025E3P3
105 °C Snap-In Aluminum Electrolytic 10000µF 25V

105 °C Snap-In Aluminum Electrolytic 10000µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP103M025E3P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP103M025E3P3
Capacitors - Aluminum Electrolytic Capacitors SLP103M025E3P3
CAP ALUM 10000UF 20% 25V SNAP

CAP ALUM 10000UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLP103M025E3P3 SLP103M025E3P3-ND 1308102-SLP103M025E3P3 2002-SLP103M025E3P3 SLP103M025E3P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF 10000 microF 10000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C653U050DB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details