Cornell Dubilier Aluminum Electrolytic SK471M025ST

Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 540 mA @ 120 Hz, 85°C ESR: 390 mΩ @ 120 Hz, 25°C Diameter: 10mm Length: 16mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 540 mA @ 120 Hz, 85°C ESR: 390 mΩ @ 120 Hz, 25°C Diameter: 10mm Length: 16mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SK471M025ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 470 µF, a rated voltage of 25 Vdc, and a capacitance tolerance of ±20%. It has a maximum ESR of 0.39 Ω at 120 Hz and 25 °C, and a maximum ripple current of 540 mA at 120 Hz and 85 °C. The case dimensions are 10.0 mm in diameter and 16.0 mm in length, with a lead spacing of 5.0 mm and a lead diameter of 0.6 mm. It operates from -40 °C to +85 °C and is rated for a 2000-hour load life at +85 °C. The capacitor features a vinyl sleeve and is suitable for general-purpose applications in consumer electronics.

Datasheet Summary
Powered by GS/AI

The SK471M025ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 470 µF, a rated voltage of 25 Vdc, and a capacitance tolerance of ±20%. It has a maximum ESR of 0.39 Ω at 120 Hz and 25 °C, and a maximum ripple current of 540 mA at 120 Hz and 85 °C. The case dimensions are 10.0 mm in diameter and 16.0 mm in length, with a lead spacing of 5.0 mm and a lead diameter of 0.6 mm. It operates from -40 °C to +85 °C and is rated for a 2000-hour load life at +85 °C. The capacitor features a vinyl sleeve and is suitable for general-purpose applications in consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SK471M025ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SK471M025ST
Aluminum Electrolytic SK471M025ST
For New Design: Yes Capacitance: 470 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 540 mA @ 120 Hz, 85°C ESR: 390 mΩ @ 120 Hz, 25°C Diameter: 10mm Length: 16mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 470 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 540 mA @ 120 Hz, 85°C
  • ESR: 390 mΩ @ 120 Hz, 25°C
  • Diameter: 10mm
  • Length: 16mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SK471M025ST - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SK471M025ST
Aluminum Electrolytic Capacitors 2002-SK471M025ST
85 ºC Radial Leaded Aluminum Electrolytic Capacitors 470µF 25V

85 ºC Radial Leaded Aluminum Electrolytic Capacitors 470µF 25V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1682-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1682-ND
Aluminum Electrolytic Capacitors 338-1682-ND
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 390mOhm 2000 Hrs @ 85°C

470µF 25V Aluminum Electrolytic Capacitors Radial, Can 390mOhm 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SK471M025ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SK471M025ST
Capacitors - Aluminum Electrolytic Capacitors SK471M025ST
CAP ALUM 470UF 20% 25V RADIAL

CAP ALUM 470UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SK471M025ST 2002-SK471M025ST 338-1682-ND SK471M025ST
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C643U025EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C263M030CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details