The SK331M025ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 330 µF, a rated voltage of 25 Vdc, and a capacitance tolerance of ±20%. It has a maximum ESR of 0.56 Ω at 120 Hz and 25 °C, and a maximum ripple current of 420 mA at 120 Hz and 85 °C. The case dimensions are 10.0 mm in diameter and 13.0 mm in length, with a lead spacing of 5.0 mm and a lead diameter of 0.6 mm. It operates within a temperature range of -40 °C to +85 °C and has a 2000-hour load life rating at +85 °C.
85 ºC Radial Leaded Aluminum Electrolytic Capacitors 330µF 25V
Win Source Part Number: 1308166-SK331M025ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.591" (15.00mm)
Standard Package: 200
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 560mOhm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1690,SK331M025ST
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 560mOhm 2000 Hrs @ 85°C
CAP ALUM 330UF 20% 25V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SK331M025ST | 2002-SK331M025ST | 1308166-SK331M025ST | 338-1690-ND | SK331M025ST |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |