Cornell Dubilier Aluminum Electrolytic SK331M010ST

Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 330 mA @ 120 Hz, 85°C ESR: 760 mΩ @ 120 Hz, 25°C Diameter: 8mm Length: 11mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 330 mA @ 120 Hz, 85°C ESR: 760 mΩ @ 120 Hz, 25°C Diameter: 8mm Length: 11mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SK331M010ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 330 µF, a rated voltage of 10 Vdc, and a capacitance tolerance of ±20%. It operates within a temperature range of -40 °C to +85 °C and has a 2000-hour load life rating at +85 °C. The component has a maximum ESR of 0.76 Ω at 120 Hz and +25 °C, and a rated ripple current of 330 mA at 120 Hz and +85 °C. Its physical dimensions are a diameter of 8.0 mm, a length of 11.0 mm, a lead spacing of 3.5 mm, and a lead diameter of 0.5 mm. The case is vented and covered by a PVC or PET sleeve.

Datasheet Summary
Powered by GS/AI

The SK331M010ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 330 µF, a rated voltage of 10 Vdc, and a capacitance tolerance of ±20%. It operates within a temperature range of -40 °C to +85 °C and has a 2000-hour load life rating at +85 °C. The component has a maximum ESR of 0.76 Ω at 120 Hz and +25 °C, and a rated ripple current of 330 mA at 120 Hz and +85 °C. Its physical dimensions are a diameter of 8.0 mm, a length of 11.0 mm, a lead spacing of 3.5 mm, and a lead diameter of 0.5 mm. The case is vented and covered by a PVC or PET sleeve.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SK331M010ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SK331M010ST
Aluminum Electrolytic SK331M010ST
For New Design: Yes Capacitance: 330 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 330 mA @ 120 Hz, 85°C ESR: 760 mΩ @ 120 Hz, 25°C Diameter: 8mm Length: 11mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 330 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 330 mA @ 120 Hz, 85°C
  • ESR: 760 mΩ @ 120 Hz, 25°C
  • Diameter: 8mm
  • Length: 11mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SK331M010ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SK331M010ST
Capacitors - Aluminum Electrolytic Capacitors SK331M010ST
CAP ALUM 330UF 20% 10V RADIAL

CAP ALUM 330UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number SK331M010ST SK331M010ST
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101451T250AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers