SK103M016ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 10,000 µF, a rated voltage of 16 Vdc, and a capacitance tolerance of ±20%. It operates within a temperature range of −40 °C to +85 °C and has a 2000-hour load life at +85 °C. The part has a maximum ESR of 0.05 Ω at 120 Hz and +25 °C, and a ripple current rating of 2700 mA at 120 Hz and +85 °C. Its physical dimensions are 18.0 mm in diameter, 42.0 mm in length, and 7.5 mm in lead spacing, with a lead diameter of 0.8 mm. The capacitor is terminated with standard straight leads and is available in tape and reel packaging.
Win Source Part Number: 1308214-SK103M016ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.732" (44.00mm)
Standard Package: 300
Capacitance: 10000 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 50mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.709" Dia (18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2.7 A @ 120 Hz
Ripple Current @ High Frequency: 2.97 A @ 1 kHz
CAP ALUM 10000UF 20% 16V RADIAL
| Cornell Dubilier | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SK103M016ST | 1308214-SK103M016ST | SK103M016ST |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |