The SK101M6R3ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 100 µF, a rated voltage of 6.3 Vdc, and a capacitance tolerance of ±20%. It operates within a temperature range of −40 °C to +85 °C and has a 2000-hour load life rating at +85 °C. The part has a maximum ESR of 2.92 Ω at 120 Hz and +25 °C, and a ripple current rating of 130 mA at 120 Hz and +85 °C. It features a diameter of 5.0 mm, a length of 11.0 mm, a lead spacing of 2.0 mm, and a lead diameter of 0.5 mm. The capacitor is housed in a vented PVC sleeve with a standard lead configuration.
Win Source Part Number: 1308222-SK101M6R3ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 1,000
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
Lead Spacing: 0.079" (2.00mm)
ESR (Equivalent Series Resistance): 2.92Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 130 mA @ 120 Hz
Ripple Current @ High Frequency: 143 mA @ 1 kHz
CAP ALUM 100UF 20% 6.3V RADIAL
| Cornell Dubilier | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SK101M6R3ST | 1308222-SK101M6R3ST | SK101M6R3ST |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |