Cornell Dubilier Aluminum Electrolytic SK101M010ST

Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 180 mA @ 120 Hz, 85°C ESR: 2.52 Ω @ 120 Hz, 25°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
Request a Quote
Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 180 mA @ 120 Hz, 85°C ESR: 2.52 Ω @ 120 Hz, 25°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SK101M010ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 100 µF, a rated voltage of 10 Vdc, and a capacitance tolerance of ±20%. It has a maximum ESR of 2.52 Ω at 120 Hz and 25 °C, and a ripple current rating of 180 mA at 120 Hz and 85 °C. The physical dimensions are a diameter of 5.0 mm and a length of 11.0 mm, with a lead spacing of 2.0 mm and alead diameter of 0.5 mm. The capacitor is rated for an operating temperature range of -40 °C to +85 °C and has a 2000-hour load life at 85 °C.

Datasheet Summary
Powered by GS/AI

SK101M010ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 100 µF, a rated voltage of 10 Vdc, and a capacitance tolerance of ±20%. It has a maximum ESR of 2.52 Ω at 120 Hz and 25 °C, and a ripple current rating of 180 mA at 120 Hz and 85 °C. The physical dimensions are a diameter of 5.0 mm and a length of 11.0 mm, with a lead spacing of 2.0 mm and alead diameter of 0.5 mm. The capacitor is rated for an operating temperature range of -40 °C to +85 °C and has a 2000-hour load life at 85 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SK101M010ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SK101M010ST
Aluminum Electrolytic SK101M010ST
For New Design: Yes Capacitance: 100 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 180 mA @ 120 Hz, 85°C ESR: 2.52 Ω @ 120 Hz, 25°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
  • For New Design: Yes
  • Capacitance: 100 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 180 mA @ 120 Hz, 85°C
  • ESR: 2.52 Ω @ 120 Hz, 25°C
  • Diameter: 5mm
  • Length: 11mm
  • Lead Spacing: 2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-2370-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2370-ND
Aluminum Electrolytic Capacitors 338-2370-ND
100µF 10V Aluminum Electrolytic Capacitors Radial, Can 2.52Ohm 2000 Hrs @ 85°C

100µF 10V Aluminum Electrolytic Capacitors Radial, Can 2.52Ohm 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SK101M010ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SK101M010ST
Capacitors - Aluminum Electrolytic Capacitors SK101M010ST
CAP ALUM 100UF 20% 10V RADIAL

CAP ALUM 100UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number SK101M010ST 338-2370-ND SK101M010ST
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101292U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers