SJR337M016 is a 330 µF aluminum electrolytic capacitor with a rated voltage of 16 VDC, designed for bypass, coupling, filtering, and de-coupling applications. It has a diameter of 8 mm and length of 10.2 mm, with an ESR of 0.8 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 180 mA at 125°C. The operating temperature range is -40°C to +125°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The product meets load life and shelf life specifications of 1000 hours at 125°C with rated voltage, and is lead-free with surface-mount terminations.
Datasheet Summary Powered by GS/AI
SJR337M016 is a 330 µF aluminum electrolytic capacitor with a rated voltage of 16 VDC, designed for bypass, coupling, filtering, and de-coupling applications. It has a diameter of 8 mm and length of 10.2 mm, with an ESR of 0.8 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 180 mA at 125°C. The operating temperature range is -40°C to +125°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The product meets load life and shelf life specifications of 1000 hours at 125°C with rated voltage, and is lead-free with surface-mount terminations.