SJR157M035 is a 150 µF aluminum electrolytic capacitor with a 35 VDC rated voltage, designed for bypass, coupling, filtering, and decoupling applications in high-temperature environments up to +125°C. It has a cylindrical case measuring 8 mm in diameter and 10.2 mm in length. At 120 Hz and +20°C, it exhibits a maximum ESR of 1.24 Ω and supports a rated RMS ripple current of 180 mA. Capacitance tolerance is +20%, with a dissipation factor of 0.14 and a leakage current of 0.01CV or 3 µA, whichever is greater. It meets load life and shelf life requirements of 1000 hours at 125°C with rated voltage and with no voltage applied, respectively. The part is lead-free and passes soldering heat exposure at 250°C for 30 seconds with controlled electrical parameter shifts.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SJR157M035 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |