Aluminum electrolytic capacitor for bypass, coupling, filtering, and de-coupling with a rated voltage of 35 VDC, capacitance of 100 µF, and a maximum RMS ripple current of 130 mA at 120 Hz and 125°C. It has a dissipation factor of 1.86 Ω at 120 Hz and 20°C, operates from -40°C to +125°C, and is packaged in a 8 mm diameter by 10.2 mm length axial case. Capacitance tolerance is +20%, with a leakage current of 0.01CV or 3 µA, whichever is greater. The part meets a 1000-hour load life specification at 125°C with rated voltage applied, with capacitance change less than 30% and dissipation factor within 300% of the maximum specified value. It withstands soldering heat at 250°C for 30 seconds with no more than 10% capacitance change and 100% of specified dissipation factor and leakage current.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SJR107M035 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |