Cornell Dubilier Film Paper Film Capacitors 104PSB252K2H

Description
For New Design: Yes Capacitance: 100 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 7.6 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Description
For New Design: Yes Capacitance: 100 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 7.6 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 104PSB252K2H is a radial lead film capacitor for high pulse and rms current applications, such as induction heaters and switching power supplies. It features a dielectric of polypropylene with double metallized film construction and a flame-retardant plastic box coated with epoxy resin (UL94V-0). Rated for 2500 VDC and 1600 VAC, it has a capacitance of 0.1 µF, a maximum dv/dt of 3350 V/µs, an ESR of 7.6 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 10.5 A. The case dimensions are 32 mm in length, 33 mm in height, and 18 mm in thickness, with 2 leads spaced 27.5 mm apart. It is rated for operation from -40°C to +100°C, with a capacitance tolerance of ±10% at 1 kHz, and a capacitance temperature coefficient of -200 ppm/°C to +100 ppm/°C. Self inductance is less than 1 nH per mm of lead spacing.

Datasheet Summary
Powered by GS/AI

The 104PSB252K2H is a radial lead film capacitor for high pulse and rms current applications, such as induction heaters and switching power supplies. It features a dielectric of polypropylene with double metallized film construction and a flame-retardant plastic box coated with epoxy resin (UL94V-0). Rated for 2500 VDC and 1600 VAC, it has a capacitance of 0.1 µF, a maximum dv/dt of 3350 V/µs, an ESR of 7.6 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 10.5 A. The case dimensions are 32 mm in length, 33 mm in height, and 18 mm in thickness, with 2 leads spaced 27.5 mm apart. It is rated for operation from -40°C to +100°C, with a capacitance tolerance of ±10% at 1 kHz, and a capacitance temperature coefficient of -200 ppm/°C to +100 ppm/°C. Self inductance is less than 1 nH per mm of lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 104PSB252K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
104PSB252K2H
Film Paper Film Capacitors 104PSB252K2H
For New Design: Yes Capacitance: 100 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 7.6 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
  • For New Design: Yes
  • Capacitance: 100 nF
  • Voltage DC: 2500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 3350
  • ESR: 7.6 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 33mm
  • Thickness: 18mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 104PSB252K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
104PSB252K2H
Capacitors - Film Capacitors 104PSB252K2H
CAP FILM 0.1UF 10% 2.5KVDC RAD

CAP FILM 0.1UF 10% 2.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 104PSB252K2H 104PSB252K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitor - 106K100CB4G-FS-CT - Richardson RFPD
Specs
Technology Film Capacitors
View Details
2 suppliers
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers