Cornell Dubilier Film Paper Film Capacitors 104RSB302K2J

Description
For New Design: Yes Capacitance: 100 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 2050 ESR: 15.5 mΩ RMS Current: — Length: 43mm Height: 28mm Thickness: 17mm
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 100 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 2050 ESR: 15.5 mΩ RMS Current: — Length: 43mm Height: 28mm Thickness: 17mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 104RSB302K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
104RSB302K2J
Film Paper Film Capacitors 104RSB302K2J
For New Design: Yes Capacitance: 100 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 2050 ESR: 15.5 mΩ RMS Current: — Length: 43mm Height: 28mm Thickness: 17mm
  • For New Design: Yes
  • Capacitance: 100 nF
  • Voltage DC: 3000V
  • Tolerance: -10%/+10%
  • Max Temp: 85°C
  • Min Temp: -40°C
  • dV/dt: 2050
  • ESR: 15.5 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 28mm
  • Thickness: 17mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 104RSB302K2J
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T200BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers