The 104MKP275K is a Class X2 metalized polypropylene film capacitor for EMI suppression across the line, rated for 275 VAC at 50/60 Hz. It has a capacitance of 0.1 µF, a dv/dt rating of 400 V/µs, and dimensions of 18 mm x 11 mm x 5 mm with a 15 mm lead spacing. It meets UL/CSA, VDE, and CQC safety standards for X2 applications with a peak voltage limit of 1200 V. The capacitor operates from -40°C to +110°C, has a dissipation factor of 0.1% max at 1 kHz, and insulation resistance greater than 30,000 MΩ at 100 VDC. It features flame-retardant epoxy coating (UL94V-0) and lead-free tinned terminations.
X2 And Arc Suppression
0.1µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.1µF
CAP FILM 0.1UF 10% 310VAC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 104MKP275K | 1572-1006-ND | 2002-104MKP275K | 104MKP275K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |