The 104PPB630K is a metallized polypropylene film capacitor rated for 630 VDC, with a capacitance of 0.1 µF, designed for high pulse current applications such as snubber circuits. It features a radial leaded configuration with dimensions of 26.5 mm in length, 17 mm in height, and 8.5 mm in thickness, and a terminal spacing of 22.5 mm. The capacitor has a maximum dissipation factor of 0.001 at 1 kHz and 25°C, and an insulation resistance of at least 30,000 MΩ×µF. Its operating temperature range is −55°C to +105°C, and it uses flame-retardant epoxy resin (UL 94V-0) in a plastic case with lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Radial 6
0.1µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial
Polypropylene Film Capacitors, Radial Leaded for Power Semiconductor Circuits 0.1µF 630V
CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 630V, 10%, RADIAL; DIELECTRIC TYPE:METALLIZED PP; CAPACITOR CASE STYLE:RADIAL BOX - 2 PIN; CAPACITANCE:0.1µF; CAPACITANCE TOLERANCE:± 10%; VOLTAGE RATING VAC:400V; VOLTAGE RATING VDC:630V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 0.1UF 10% 630VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 104PPB630K | 1572-1016-ND | 2002-104PPB630K | 19052130 | 104PPB630K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |