Cornell Dubilier Film Paper Film Capacitors 105RSB152K4JA

Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1000 ESR: 4.1 mΩ RMS Current: — Length: 42mm Height: 44mm Thickness: 24mm
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1000 ESR: 4.1 mΩ RMS Current: — Length: 42mm Height: 44mm Thickness: 24mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 105RSB152K4JA - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
105RSB152K4JA
Film Paper Film Capacitors 105RSB152K4JA
For New Design: Yes Capacitance: 1 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1000 ESR: 4.1 mΩ RMS Current: — Length: 42mm Height: 44mm Thickness: 24mm
  • For New Design: Yes
  • Capacitance: 1 µF
  • Voltage DC: 1500V
  • Tolerance: -10%/+10%
  • Max Temp: 85°C
  • Min Temp: -40°C
  • dV/dt: 1000
  • ESR: 4.1 mΩ
  • RMS Current: —
  • Length: 42mm
  • Height: 44mm
  • Thickness: 24mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 105RSB152K4JA
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Paper Film Capacitors - 103PPA302KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Film Paper Film Capacitors - 105HC3600K4TM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers