Cornell Dubilier Aluminum Electrolytic SEK332M010ST

Description
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.22 A @ 120 Hz, 105°C ESR: 100 mΩ @ 120 Hz, 25°C Diameter: 13mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.22 A @ 120 Hz, 105°C ESR: 100 mΩ @ 120 Hz, 25°C Diameter: 13mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SEK332M010ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 3,300 µF, a rated voltage of 10 Vdc, and a capacitance tolerance of ±20%. It has a maximum ESR of 0.10 Ω at 120 Hz and 25 °C, and a rated ripple current of 1,220 mA at 120 Hz and 105 °C. The capacitor measures 13.0 mm in diameter and 25.0 mm in length, with a lead spacing of 5.0 mm and a lead diameter of 0.6 mm. It operates over a temperature range of -40 °C to +105 °C and is rated for 2,000 hours of load life at 105 °C. The part features a vinyl sleeve and standard radial leads.

Datasheet Summary
Powered by GS/AI

The SEK332M010ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 3,300 µF, a rated voltage of 10 Vdc, and a capacitance tolerance of ±20%. It has a maximum ESR of 0.10 Ω at 120 Hz and 25 °C, and a rated ripple current of 1,220 mA at 120 Hz and 105 °C. The capacitor measures 13.0 mm in diameter and 25.0 mm in length, with a lead spacing of 5.0 mm and a lead diameter of 0.6 mm. It operates over a temperature range of -40 °C to +105 °C and is rated for 2,000 hours of load life at 105 °C. The part features a vinyl sleeve and standard radial leads.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SEK332M010ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SEK332M010ST
Aluminum Electrolytic SEK332M010ST
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.22 A @ 120 Hz, 105°C ESR: 100 mΩ @ 120 Hz, 25°C Diameter: 13mm Length: 25mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 3,300 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 1.22 A @ 120 Hz, 105°C
  • ESR: 100 mΩ @ 120 Hz, 25°C
  • Diameter: 13mm
  • Length: 25mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-SEK332M010ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-SEK332M010ST-ND
Aluminum Electrolytic Capacitors 338-SEK332M010ST-ND
3300µF 10V Aluminum Electrolytic Capacitors Radial, Can 100mOhm @ 120Hz 2000 Hrs @ 105°C

3300µF 10V Aluminum Electrolytic Capacitors Radial, Can 100mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEK332M010ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SEK332M010ST
Capacitors - Aluminum Electrolytic Capacitors SEK332M010ST
CAP ALUM 3300UF 20% 10V RADIAL

CAP ALUM 3300UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SEK332M010ST 338-SEK332M010ST-ND SEK332M010ST
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C233T200DG1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 101C163M025AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers