Cornell Dubilier Aluminum Electrolytic SEK331M016ST

Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 285 mA @ 120 Hz, 105°C ESR: 720 mΩ @ 120 Hz, 25°C Diameter: 8mm Length: 11mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 285 mA @ 120 Hz, 105°C ESR: 720 mΩ @ 120 Hz, 25°C Diameter: 8mm Length: 11mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SEK331M016ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 330 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It operates from -55 °C to +105 °C, with a maximum DC leakage current of 10 µA after 3 minutes at +20 °C. At 120 Hz and 25 °C, its ESR is 0.72 Ω and its ripple current rating is 285 mA. The physical dimensions are 8.0 mm in diameter, 11.0 mm in length, and a lead spacing of 3.5 mm. It meets the load life test requirement of 2000 hours at +105 °C with capacitance change within ±20% and dissipation factor not exceeding 200% of initial values. The case is vented with a vinyl sleeve, and the lead configuration is standard.

Datasheet Summary
Powered by GS/AI

SEK331M016ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 330 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It operates from -55 °C to +105 °C, with a maximum DC leakage current of 10 µA after 3 minutes at +20 °C. At 120 Hz and 25 °C, its ESR is 0.72 Ω and its ripple current rating is 285 mA. The physical dimensions are 8.0 mm in diameter, 11.0 mm in length, and a lead spacing of 3.5 mm. It meets the load life test requirement of 2000 hours at +105 °C with capacitance change within ±20% and dissipation factor not exceeding 200% of initial values. The case is vented with a vinyl sleeve, and the lead configuration is standard.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SEK331M016ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SEK331M016ST
Aluminum Electrolytic SEK331M016ST
For New Design: Yes Capacitance: 330 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 285 mA @ 120 Hz, 105°C ESR: 720 mΩ @ 120 Hz, 25°C Diameter: 8mm Length: 11mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 330 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 285 mA @ 120 Hz, 105°C
  • ESR: 720 mΩ @ 120 Hz, 25°C
  • Diameter: 8mm
  • Length: 11mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1735-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1735-ND
Aluminum Electrolytic Capacitors 338-1735-ND
330µF 16V Aluminum Electrolytic Capacitors Radial, Can 720mOhm 2000 Hrs @ 105°C

330µF 16V Aluminum Electrolytic Capacitors Radial, Can 720mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SEK331M016ST - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SEK331M016ST
Aluminum Electrolytic Capacitors 2002-SEK331M016ST
105 ºC Radial Leaded Aluminum Electrolytic Capacitors 330µF 16V

105 ºC Radial Leaded Aluminum Electrolytic Capacitors 330µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEK331M016ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SEK331M016ST
Capacitors - Aluminum Electrolytic Capacitors SEK331M016ST
CAP ALUM 330UF 20% 16V RADIAL

CAP ALUM 330UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SEK331M016ST 338-1735-ND 2002-SEK331M016ST SEK331M016ST
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details