The SEK221M010ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 220 µF, a rated voltage of 10 Vdc, and a tolerance of ±20%. It has a maximum ESR of 1.33 Ω at 120 Hz and 25 ºC, and a rated ripple current of 180 mA at 120 Hz and 105 ºC. The capacitor measures 6.3 mm in diameter, 11.0 mm in length, and has a lead spacing of 2.5 mm with a lead diameter of 0.5 mm. It operates within a temperature range of -55 ºC to +105 ºC and is rated for 2000 hours of load life at 105 ºC.
Win Source Part Number: 1308390-SEK221M010ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,000
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 1.33Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.248" Dia (6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 180 mA @ 120 Hz
Ripple Current @ High Frequency: 216 mA @ 10 kHz
CAP ALUM 220UF 20% 10V RADIAL
| Cornell Dubilier | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SEK221M010ST | 1308390-SEK221M010ST | SEK221M010ST |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |