Cornell Dubilier Aluminum Electrolytic SEK103M010ST

Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.98 A @ 120 Hz, 105°C ESR: 50 mΩ @ 120 Hz, 25°C Diameter: 18mm Length: 36mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.98 A @ 120 Hz, 105°C ESR: 50 mΩ @ 120 Hz, 25°C Diameter: 18mm Length: 36mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SEK103M010ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 10,000 µF and a rated voltage of 10 Vdc. It has a maximum ESR of 0.05 Ω at 120 Hz and 25 °C, and a rated ripple current of 1980 mA at 120 Hz and 105 °C. The capacitor measures 18.0 mm in diameter and 36.0 mm in length, with a lead spacing of 7.5 mm and a lead diameter of 0.8 mm. It operates within a temperature range of -55 °C to +105 °C, with a load life of 2000 hours at 105 °C under rated voltage. Capacitance tolerance is ±20%. The case is fitted with a vinyl sleeve, adding up to 0.5 mm to the diameter and 2.0 mm to the length. The part is rated for general purpose applications including coupling, decoupling, bypass, and filtering.

Datasheet Summary
Powered by GS/AI

The SEK103M010ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 10,000 µF and a rated voltage of 10 Vdc. It has a maximum ESR of 0.05 Ω at 120 Hz and 25 °C, and a rated ripple current of 1980 mA at 120 Hz and 105 °C. The capacitor measures 18.0 mm in diameter and 36.0 mm in length, with a lead spacing of 7.5 mm and a lead diameter of 0.8 mm. It operates within a temperature range of -55 °C to +105 °C, with a load life of 2000 hours at 105 °C under rated voltage. Capacitance tolerance is ±20%. The case is fitted with a vinyl sleeve, adding up to 0.5 mm to the diameter and 2.0 mm to the length. The part is rated for general purpose applications including coupling, decoupling, bypass, and filtering.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SEK103M010ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SEK103M010ST
Aluminum Electrolytic SEK103M010ST
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.98 A @ 120 Hz, 105°C ESR: 50 mΩ @ 120 Hz, 25°C Diameter: 18mm Length: 36mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 10,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 1.98 A @ 120 Hz, 105°C
  • ESR: 50 mΩ @ 120 Hz, 25°C
  • Diameter: 18mm
  • Length: 36mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SEK103M010ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SEK103M010ST-ND
Aluminum Electrolytic Capacitors SEK103M010ST-ND
10000µF 10V Aluminum Electrolytic Capacitors Radial, Can 50mOhm @ 120Hz 2000 Hrs @ 105°C

10000µF 10V Aluminum Electrolytic Capacitors Radial, Can 50mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308405-SEK103M010ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308405-SEK103M010ST
Capacitors - Aluminum Electrolytic Capacitors 1308405-SEK103M010ST
Win Source Part Number: 1308405-SEK103M010ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Bulk Applications: General Purpose Height - Seated (Max): 1.417" (36.00mm) Standard Package: 300 Capacitance: 10000 µF Tolerance: ±20% Voltage - Rated: 10 V Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 50mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.709" Dia (18.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 1.98 A @ 120 Hz Ripple Current @ High Frequency: 2.376 A @ 10 kHz

Win Source Part Number: 1308405-SEK103M010ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.417" (36.00mm)
Standard Package: 300
Capacitance: 10000 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 50mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.709" Dia (18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 1.98 A @ 120 Hz
Ripple Current @ High Frequency: 2.376 A @ 10 kHz

Buy Now Datasheet
Singapore, Singapore
10000UF 10V Capacitor
58-SEK103M010ST
10000UF 10V Capacitor 58-SEK103M010ST
CAP ALUM 10000UF 20% 10V RADIAL Product overview: SEK103M010ST from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SEK103M010ST can be used for catalog matching and distributor lookup.

CAP ALUM 10000UF 20% 10V RADIAL Product overview: SEK103M010ST from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SEK103M010ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEK103M010ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SEK103M010ST
Capacitors - Aluminum Electrolytic Capacitors SEK103M010ST
CAP ALUM 10000UF 20% 10V RADIAL

CAP ALUM 10000UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SEK103M010ST SEK103M010ST-ND 1308405-SEK103M010ST 58-SEK103M010ST SEK103M010ST
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 10000UF 10V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF 10000 microF 10000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101223U040BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details