SEK101M016ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 100 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It has a maximum ESR of 2.39 Ω at 120 Hz and 25 °C, and a rated ripple current of 135 mA at 120 Hz and 105 °C. The dimensions are 6.3 mm in diameter, 11.0 mm in length, with a lead spacing of 2.5 mm and a lead diameter of 0.5 mm. It operates within a temperature range of -55 °C to +105 °C and has a load life of 2000 hours at 105 °C.
100µF 16V Aluminum Electrolytic Capacitors Radial, Can 2.39Ohm @ 120Hz 2000 Hrs @ 105°C
Win Source Part Number: 1308415-SEK101M016ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,000
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 2.39Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.248" Dia (6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SEK101M016ST,338-172
Ripple Current @ Low Frequency: 135 mA @ 120 Hz
105 ºC Radial Leaded Aluminum Electrolytic Capacitors 100µF 16V
CAP ALUM 100UF 20% 16V RADIAL
| Cornell Dubilier | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SEK101M016ST | 338-1728-ND | 1308415-SEK101M016ST | 2002-SEK101M016ST | SEK101M016ST |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |