The RBPS47397KR8GNZ is a film snubber capacitor designed for IGBT power electronics applications, rated for 2,000 VDC (800 VAC) with a capacitance of 0.047 µF, ±10% tolerance. It features a peak current rating of 120 A and a dV/dt rating of 2,548 V/µs. The capacitor has a board-mount dual in-line pin termination with dimensions of 42.0 mm in length, 14.0 mm in thickness, and 27.0 mm in height. It is RoHS compliant and certified to CE (IEC) 61071, with a dissipation factor of less than 0.1% at 1 kHz and an operating life exceeding 100,000 hours. The device uses a polypropylene film dielectric with dual metallized film electrodes for low inductance and stable performance across a wide frequency range.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS47397KR8GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |