The RBPS22496KR9GNZ is a film snubber capacitor designed for IGBT power electronics applications, offering high peak current capability and low inductance for transient voltage suppression. It has a capacitance of 0.22 µF, rated for 1,600 VDC and 550 VAC, with a peak current rating of 270 A and a dV/dt of 1,226 V/µs. The component features direct IGBT mount terminals and measures 42.0 mm in length, 20.0 mm in thickness, and 33.0 mm in height. It operates with a dissipation factor below 0.1% at 1 kHz, supports a wide temperature range, and is certified to CE (IEC) 61071. The capacitor is constructed with polypropylene film dielectric and dual metallized film electrodes, and is RoHS compliant.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS22496KR9GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |