The PSU7265A is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 72-86 µF and a rated voltage of 165 Vac. It is constructed in a rugged bakelite case with a diameter of 1 inch and a length of 2 3/4 inches. The capacitor meets EIA RS-463 Type 2 (Normal Performance) and is listed under UL file no. E128034. It operates within a temperature range of -40 °C to 65 °C and is designed for 50 Hz to 60 Hz applications. Optional bleeder resistors and mounting brackets are available.
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | PSU7265A | PSU7265A |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 72 microF | 72 microF |
| WVAC | 165 volts |