The PSU6465A is a non-polarized aluminum electrolytic AC motor start capacitor with a rated voltage of 165 Vac, a capacitance range of 64-77 µF, and a case diameter of 1 1/16 inches and length of 2 3/4 inches, constructed in a rugged bakelite case. It operates at 50 Hz to 60 Hz, with an operating temperature range of -40 °C to 65 °C, and meets EIA RS-463 Type 2 and is listed under UL file no. E128034.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 64µF 165V
64µF 165V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 64UF 20% 165V QC TERM
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU6465A | 2002-PSU6465A | PSU6465A-ND | PSU6465A |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 64 microF | 64 microF | 64 microF | 64 microF |
| WVAC | 165 volts |