The Type PSU PSU6415 is a non-polarized aluminum electrolytic AC motor start capacitor in a round rugged bakelite case, rated for 64-77 µF and 110/125 Vac, with a diameter of 1 inch and length of 2 3/4 inches, operating from -40 °C to 65 °C and designed for 50-60 Hz applications, complying with EIA RS-463 Type 2 and listed under UL E128034.
64µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 64µF 125V
CAP ALUM 64UF 20% 125V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU6415 | PSU6415-ND | 2002-PSU6415 | PSU6415 |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 64 microF | 64 microF | 64 microF | 64 microF |
| WVAC | 125 volts |