The PSU4315 is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 43-52 µF and a rated voltage of 110/125 Vac, housed in a round rugged bakelite case measuring 1 inch in diameter and 2 3/4 inches in length. It operates at 50 Hz to 60 Hz, with an operating temperature range of -40 ºC to 65 ºC, and meets EIA RS-463 Type 2 and UL E128034 standards.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 43µF 125V
43µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 43UF 20% 125V QC TERM
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU4315 | 2002-PSU4315 | PSU4315-ND | PSU4315 |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 43 microF | 43 microF | 43 microF | 43 microF |
| WVAC | 125 volts |