The PSU43065 is a non-polarized aluminum electrolytic AC motor start capacitor rated for 165 Vac, with a capacitance range of 430 to 516 µF. It is enclosed in a rugged bakelite case measuring 5 inches in diameter and 4 3/8 inches in length. The capacitor operates within a temperature range of -40 °C to 65 °C and supports 50 Hz to 60 Hz frequencies. It meets EIA RS-463 Type 2 and is listed under UL file no. E128034.
430µF 165V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 430µF 165V
CAP ALUM 430UF 20% 165V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU43065 | PSU43065-ND | 2002-PSU43065 | PSU43065 |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 430 microF | 430 microF | 430 microF | 430 microF |
| WVAC | 165 volts |