The PSU43015A is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 430 to 516 µF and a rated voltage of 110/125 Vac. It is housed in a round rugged bakelite case with a diameter of 4 inches and a length of 3 3/8 inches. The capacitor operates between -40 °C and 65 °C and meets EIA RS-463 Type 2 (Normal Performance) standards. It is listed under UL file no. E128034 and designed for 50 Hz to 60 Hz operation with a maximum power factor of 10%. Optional bleeders and mounting hardware are available.
430µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 430µF 125V
CAP ALUM 430UF 20% 125V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU43015A | 338-4158-ND | 2002-PSU43015A | PSU43015A |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 430 microF | 430 microF | 430 microF | 430 microF |
| WVAC | 125 volts |