The PSU3615 is a non-polarized aluminum electrolytic AC motor start capacitor in a round rugged bakelite case, rated for 110/125 Vac with a capacitance range of 36-43 µF. It measures 1 inch in diameter and 2 3/4 inches in length. The capacitor operates from -40 ºC to 65 ºC and is designed for 50 Hz to 60 Hz frequency. It meets EIA RS-463 Type 2 (Normal Performance) and is listed under UL file no. E128034. Optional bleeder resistors with 1/4" quick-connect terminals and mounting brackets are available.
36µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 36µF 125V
CAP ALUM 36UF 20% 125V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU3615 | PSU3615-ND | 2002-PSU3615 | PSU3615 |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 36 microF | 36 microF | 36 microF | 36 microF |
| WVAC | 125 volts |