The PSU34015A is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 340 to 408 µF and a rated voltage of 110/125 Vac. It features a round rugged bakelite case, measures 2 inches in diameter and 3 3/8 inches in length, and operates within a temperature range of -40 °C to 65 °C. The capacitor meets EIA RS-463 Type 2 standards and is listed under UL file no. E128034. Optional bleeder resistors and mounting hardware are available.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 340µF 125V
374µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 374UF 20% 125V QC TERM
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU34015A | 2002-PSU34015A | PSU34015A-ND | PSU34015A |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 340 microF | 340 microF | 374 microF | 374 microF |
| WVAC | 125 volts |