The PSU34015 is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 340 to 408 µF and a rated voltage of 110/125 Vac. It is housed in a rugged bakelite case with a diameter of 4 inches and a length of 3 3/8 inches. The capacitor operates within a temperature range of -40 °C to 65 °C and supports 50 Hz to 60 Hz frequency. It meets EIA RS-463 Type 2 (Normal Performance) and is listed under UL file no. E128034. Optional bleeder resistors and mounting brackets are available.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 340µF 125V
374µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | PSU34015 | 2002-PSU34015 | 338-3349-ND |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 340 microF | 340 microF | 374 microF |
| WVAC | 125 volts |