The PSU27030A is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 270-324 µF and a rated voltage of 330 Vac, housed in a rugged bakelite case. It measures 7 inches in diameter and 4 3/8 inches in length. The capacitor operates within a temperature range of -40 ºC to 65 ºC and is designed for 50 Hz to 60 Hz frequency applications. It meets EIA RS-463 Type 2 (Normal Performance) and is listed under UL file no. E128034. Optional bleeder resistors and mounting hardware are available.
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1021691-PSU27030A
Packaging: Bulk
Voltage Rating: 330V
Applications: Motor Start
Height - Seated (Max): 4.375" (111.13mm)
Mounting: Chassis Mount
Capacitance: 270μF
Tolerance: -0%, +20%
Polarization: Bi-Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 65°C
Dimension: Radial, Can - QC Terminals
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
270µF 330V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 270µF 330V
CAP ALUM 270UF 20% 330V QC TERM
| Cornell Dubilier | Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU27030A | 1021691-PSU27030A | PSU27030A-ND | 2002-PSU27030A | PSU27030A |
| Product Name | Aluminum Electrolytic | Aluminum Capacitors - PSU27030A | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF |
| WVAC | 330 volts | 330 volts |