The PSU18935A is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 189-227 µF and a rated voltage of 220/250 Vac. It is constructed in a round rugged bakelite case with a diameter of 7 inches and a length of 4 3/8 inches. The capacitor meets EIA RS-463 Type 2 (Normal Performance) standards and is listed under UL file no. E128034. Operating temperature ranges from -40 ºC to 65 ºC, with storage temperatures from -55 ºC to 85 ºC, and it is designed for 50 Hz to 60 Hz applications. Optional bleeder resistors and mounting brackets are available.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 189µF 250V
189µF 250V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | PSU18935A | 2002-PSU18935A | 338-4151-ND |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 189 microF | 189 microF | 189 microF |
| WVAC | 250 volts |