The 104M06QC150 is a radial metallized polyester RC snubber network designed for transient suppression in triacs, contactors, and related applications. It consists of a 0.1 µF capacitor in series with a 150 ohm resistor, rated for 600 Vdc and 250 Vac at 60 Hz. The component measures 27.4 mm in length, 9.9 mm in height, and 16.7 mm in width, with a lead spacing of 20.8 mm and lead diameter of 0.8 mm. It operates from -55°C to +85°C at full rated voltage and is coated with flame-retardant epoxy. The part complies with UL File No. E33628 and CSA File No. LR32208 for across-the-line applications under UL1414 and CSA-C22.2 No. 1. Capacitance tolerance is ±20%, and resistor tolerance is ±10%.
X2 And Arc Suppression
(Quencharc ) Arc Suppressor/Snubber Network, Radial Metallized Polyester RC Network for Transient Suppression 0.1µF 600V
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 104M06QC150 | 2002-104M06QC150 |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester |
| Capacitance Range | 0.1000 microF | 0.1000 microF |