Cornell DubilierFilm Paper Film Capacitors105RSB302K4R
Description
For New Design: Yes
Capacitance: 1 µF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 930
ESR: 4 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1 µF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 930
ESR: 4 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 105RSB302K4R is a radial lead film capacitor designed for high pulse current applications, such as switching power supplies and induction heaters. It has a DC voltage rating of 3000 V, a capacitance of 1 μF, and a maximum operating temperature of 85°C. The capacitor measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with four leads spaced 20.3 mm apart. It features a maximum dV/dt of 930 V/μs, an ESR of 4 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 25 A at +70°C. The construction uses double metallized polypropylene film with flame-retardant epoxy coating (UL94V-0), and terminal-to-terminal dielectric strength is rated at 150% of rated VAC for 2 seconds at 25°C. It is qualified for operation at -40°C to +85°C with a capacitance tolerance of ±10%.
Datasheet Summary Powered by GS/AI
The 105RSB302K4R is a radial lead film capacitor designed for high pulse current applications, such as switching power supplies and induction heaters. It has a DC voltage rating of 3000 V, a capacitance of 1 μF, and a maximum operating temperature of 85°C. The capacitor measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with four leads spaced 20.3 mm apart. It features a maximum dV/dt of 930 V/μs, an ESR of 4 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 25 A at +70°C. The construction uses double metallized polypropylene film with flame-retardant epoxy coating (UL94V-0), and terminal-to-terminal dielectric strength is rated at 150% of rated VAC for 2 seconds at 25°C. It is qualified for operation at -40°C to +85°C with a capacitance tolerance of ±10%.