Cornell DubilierFilm Paper Film Capacitors103PSB252K2G
Description
For New Design: Yes
Capacitance: 10 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 4900
ESR: 51 mΩ
RMS Current: —
Length: 27mm
Height: 17mm
Thickness: 8.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 10 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 4900
ESR: 51 mΩ
RMS Current: —
Length: 27mm
Height: 17mm
Thickness: 8.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 103PSB252K2G is a radial lead film capacitor designed for high pulse and high current applications, such as switching power supplies and induction heaters. It has a rated DC voltage of 2500 V, a capacitance of 0.01 µF, and a maximum dV/dt of 4900 V/µsec. The capacitor features an ESR of 51 mΩ at 100 kHz and 25°C, with a maximum RMS ripple current rating not specified. It measures 26.5 mm in length, 17 mm in height, and 8.5 mm in thickness, with a lead spacing of 22.5 mm and 0.8 mm lead diameter. Constructed with double metallized polypropylene film and enclosed in a flame-retardant epoxy-coated plastic box (UL94V-0), it operates from -40°C to +100°C and meets dielectric strength tests of 160% of rated VDC for 2 seconds at 25°C. The capacitance tolerance is ±10% at 1 kHz, and the dissipation factor is 0.06% at 25°C.
Datasheet Summary Powered by GS/AI
The 103PSB252K2G is a radial lead film capacitor designed for high pulse and high current applications, such as switching power supplies and induction heaters. It has a rated DC voltage of 2500 V, a capacitance of 0.01 µF, and a maximum dV/dt of 4900 V/µsec. The capacitor features an ESR of 51 mΩ at 100 kHz and 25°C, with a maximum RMS ripple current rating not specified. It measures 26.5 mm in length, 17 mm in height, and 8.5 mm in thickness, with a lead spacing of 22.5 mm and 0.8 mm lead diameter. Constructed with double metallized polypropylene film and enclosed in a flame-retardant epoxy-coated plastic box (UL94V-0), it operates from -40°C to +100°C and meets dielectric strength tests of 160% of rated VDC for 2 seconds at 25°C. The capacitance tolerance is ±10% at 1 kHz, and the dissipation factor is 0.06% at 25°C.