The 106DCB900K2J is a metallized polypropylene film capacitor designed for DC link applications in inverters and motor drives. It has a rated voltage of 900 VDC, a capacitance of 10 µF, and is housed in a flame-retardant plastic box with epoxy end fill (UL94V-0). The part features two lead terminations with a lead length of 5 mm ±1.0 mm. Its dimensions are 42.5 mm × 33.5 mm × 22 mm. It operates within a temperature range of -40°C to +85°C, supports a repetitive surge voltage of 1035 VDC (1.15×WVDC), and has a dissipation factor of 0.37% at 1 kHz and 25°C. Insulation resistance is 3000 MΩ·µF at 100 VDC. The part is RoHS compliant and exceeds 100,000 hours lifespan at 70°C.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 106DCB900K2J |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |