The 104PPR102KH is a metallized polypropylene film capacitor rated for 1000 VDC, with a capacitance of 0.1 μF, designed for high pulse current applications such as snubber circuits. It features a radial lead configuration with dimensions of 32 mm × 17 mm × 9 mm, a lead spacing of 27.5 mm, and 0.8 mm lead diameter. The capacitor supports a maximum dv/dt of 1000 V/μs, operates reliably from -55°C to +105°C, and complies with UL 94V-1 flame retardant standards for its plastic box and UL94V0 for epoxy resin fill. Its insulation resistance exceeds 30000 MΩ×μF at 25°C, and self-inductance is less than 1 nH per mm of lead spacing. Capacitance drift is less than 0.5% after two years at 40°C, and it meets a 1 FIT reliability criterion.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 104PPR102KH |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |