The 105PPA152K is an axial lead film capacitor designed for high-voltage, high-dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 1500 V, a capacitance of 1 µF, and a maximum dv/dt of 1500 V/µs. It operates within a temperature range of -55°C to +85°C and uses a polypropylene dielectric with double metallized film and internal series connections. The dissipation factor is 0.05% at 1 kHz and 25°C, the insulation resistance is 30,000 MΩ×µF, and the self-inductance is less than 1 nH per mm of lead spacing. Its dimensions are 31.5 mm in diameter and 55 mm in length, with lead-free tinned copper leads. Capacitance tolerance is +10% at 1 kHz and 25°C, with an optional +5%. It meets UL 501 and UL94V0 flame retardant standards. The life expectancy is 100,000 hours at 70°C under DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 105PPA152K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |