The 103MKP275KE is a metallized polypropylene X2 safety capacitor rated for 275 V AC, designed for EMI suppression across the line in mains applications where failure will not cause electric shock. It has a case size of 18x8x4 mm with 15 mm lead spacing and lead-free tinned terminations. The capacitor has a capacitance of 0.01 µF, a maximum dissipation factor of 0.1% at 1 kHz and 20°C, and insulation resistance exceeding 30,000 MΩ at 100 V DC. It meets UL/CSA, VDE, and CQC safety standards for X2 class capacitors with a dielectric strength of 2050 V DC between terminals and case. Operating temperature ranges from -40°C to +110°C, with a capacitance temperature coefficient of -200 to +100 ppm/°C. The construction features flame-retardant epoxy end-fill case (UL94V-0).
X2 And Arc Suppression
10000pF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.01µF
CAP FILM 10000PF 10% 310VAC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 103MKP275KE | 1572-1254-ND | 2002-103MKP275KE | 103MKP275KE |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |