The 104PPA252KD20 is an axial lead, high voltage, high dv/dt film capacitor for inverter, converter, and switching power supply applications, constructed with double metallized polypropylene film and epoxy resin coating rated UL94V0. It has a rated DC voltage of 2500 VDC, a surge voltage of 3000 VDC, and operates within a temperature range of -55°C to +85°C. Capacitance is 0.1 µF with a tolerance of ±10% at 1 kHz and 25°C. The part has a maximum RMS ripple current of 8.0 A at 100 kHz and 25°C, with an ESR of 11.5 mΩ. Dimensions are 19.5 mm in diameter and 46 mm in length. The insulation resistance is 30,000 MΩ·µF at 25°C, self-inductance is less than 1 nH per mm of lead spacing, and life expectancy is 100,000 hours at VDC and 70°C. The dielectric strength is 200% of rated VDC for 60 seconds.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.1UF 10% 2.5KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 104PPA252KD20 | 104PPA252KD20 |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1000 microF | 0.1000 microF |