Cornell Dubilier GENERAL PURPOSE FILM Capacitors 104MPW630K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
GENERAL PURPOSE FILM Capacitors
104MPW630K
GENERAL PURPOSE FILM Capacitors 104MPW630K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Cap, 0.1Uf, 630V, Film, Axial; Dielectric Type Illinois Capacitor - 57K6707 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 630V, Film, Axial; Dielectric Type Illinois Capacitor
57K6707
Cap, 0.1Uf, 630V, Film, Axial; Dielectric Type Illinois Capacitor 57K6707
CAP, 0.1UF, 630V, FILM, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Mounting:Through Hole; Lead Spacing:- RoHS Compliant: Yes

CAP, 0.1UF, 630V, FILM, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Mounting:Through Hole; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Capacitor, Metallized Polypropylene Film, Axial Leads, 0.1uF, 630WVDC, 250VAC
70112244
Capacitor, Metallized Polypropylene Film, Axial Leads, 0.1uF, 630WVDC, 250VAC 70112244
Temperature Range: –55°C to +105°C Working Voltage: 160 to 630 VDC Voltage, Alternating Current: 90 to 250 VAC Dissipation Factor: <0.1% Flame Retardant

  • Temperature Range: –55°C to +105°C
  • Working Voltage: 160 to 630 VDC
  • Voltage, Alternating Current: 90 to 250 VAC
  • Dissipation Factor: <0.1%
  • Flame Retardant
Supplier's Site
Film Capacitors - 104MPW630K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
104MPW630K
Film Capacitors 104MPW630K
CAP FILM 0.1UF 10% 630VDC AXIAL

CAP FILM 0.1UF 10% 630VDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 104MPW630K 57K6707 70112244 104MPW630K
Product Name GENERAL PURPOSE FILM Capacitors Cap, 0.1Uf, 630V, Film, Axial; Dielectric Type Illinois Capacitor Capacitor, Metallized Polypropylene Film, Axial Leads, 0.1uF, 630WVDC, 250VAC Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details