The 125HC3B600K2SM6 is a self-healing polypropylene film capacitor rated for 300 kVAR at 600 VAC, with a capacitance of 1.20 μF and a maximum RMS current of 650 A at 100 kHz. It has a maximum ESR of 0.5 mΩ at +25°C and operates with a maximum core temperature of +85°C, requiring derating above +45°C at 2.25% per °C. The capacitor features a terminal style of 2SM6 and a rectangular case measuring 60 mm × 68 mm × 30.2 mm. It meets UL94V0 flame retardancy standards and has a self-inductance of less than 3 nH. Capacitance tolerance is ±10%.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
1.2µF Film Capacitor 600V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 1.2µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 125HC3B600K2SM6 | 125HC3B600K2SM6-ND | 2002-125HC3B600K2SM6 | 125HC3B600K2SM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 1.2 microF | 1.2 microF | 1.2 microF | 1.2 microF |