Cornell DubilierFilm Paper Film Capacitors107MTB063KJ
Description
For New Design: Yes
Capacitance: 100 µF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 0.8
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 37mm
Length: 42.5mm
Thickness: 28mm
Diameter: —
Lead Spacing: 37.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 100 µF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 0.8
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 37mm
Length: 42.5mm
Thickness: 28mm
Diameter: —
Lead Spacing: 37.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 107MTB063KJ is a metallized polyester radial lead box capacitor rated for 63V DC and 40V AC, with a capacitance of 100 µF and a dv/dt rating of 0.8 V/µs. It measures 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with a lead spacing of 37.5 mm. The capacitor operates from -55°C to +105°C, has a capacitance tolerance of ±10%, and meets UL94V-1 and UL94V-0 flame retardant standards for its coating and epoxy resin. Its insulation resistance is greater than 10,000 MΩ×µF at 100V DC applied. Load life tests confirm less than 5% capacitance change after 2,000 hours at 85°C with 125% rated voltage.
Datasheet Summary Powered by GS/AI
The 107MTB063KJ is a metallized polyester radial lead box capacitor rated for 63V DC and 40V AC, with a capacitance of 100 µF and a dv/dt rating of 0.8 V/µs. It measures 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with a lead spacing of 37.5 mm. The capacitor operates from -55°C to +105°C, has a capacitance tolerance of ±10%, and meets UL94V-1 and UL94V-0 flame retardant standards for its coating and epoxy resin. Its insulation resistance is greater than 10,000 MΩ×µF at 100V DC applied. Load life tests confirm less than 5% capacitance change after 2,000 hours at 85°C with 125% rated voltage.