Cornell Dubilier Film Paper Film Capacitors 104MPW160K

Description
For New Design: Yes Capacitance: 100 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 22 RMS Current: — ESR: 1.77 Ω Diameter: 6.5mm Length: 14.5mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 100 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 22 RMS Current: — ESR: 1.77 Ω Diameter: 6.5mm Length: 14.5mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 104MPW160K is a metallized polypropylene axial lead capacitor rated for 160 VDC and 90 VAC, with a capacitance of 0.1 μF, capacitance tolerance of ±10% at 1 kHz and 25°C, and a maximum dissipation factor of 0.001. It operates from -55°C to +105°C and has an AC ripple current rating derived from its dv/dt of 22 V/μs. The component measures 6.5 mm in diameter and 14.5 mm in length, with 0.6 mm lead diameter, and uses flame-retardant polyester tape and epoxy resin sealing. Self-inductance is less than 1 nH per mm of body and lead length.

Datasheet Summary
Powered by GS/AI

The 104MPW160K is a metallized polypropylene axial lead capacitor rated for 160 VDC and 90 VAC, with a capacitance of 0.1 μF, capacitance tolerance of ±10% at 1 kHz and 25°C, and a maximum dissipation factor of 0.001. It operates from -55°C to +105°C and has an AC ripple current rating derived from its dv/dt of 22 V/μs. The component measures 6.5 mm in diameter and 14.5 mm in length, with 0.6 mm lead diameter, and uses flame-retardant polyester tape and epoxy resin sealing. Self-inductance is less than 1 nH per mm of body and lead length.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 104MPW160K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
104MPW160K
Film Paper Film Capacitors 104MPW160K
For New Design: Yes Capacitance: 100 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 22 RMS Current: — ESR: 1.77 Ω Diameter: 6.5mm Length: 14.5mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 100 nF
  • Voltage DC: 160V
  • Voltage AC: 90V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • dV/dt: 22
  • RMS Current: —
  • ESR: 1.77 Ω
  • Diameter: 6.5mm
  • Length: 14.5mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 1572-1637-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1637-ND
Film Capacitors 1572-1637-ND
0.1µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Axial

0.1µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Film Capacitors - 2002-104MPW160K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-104MPW160K
Film Capacitors 2002-104MPW160K
Metallized Polypropylene Film Capacitors 0.1µF 160V

Metallized Polypropylene Film Capacitors 0.1µF 160V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 104MPW160K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
104MPW160K
Capacitors - Film Capacitors 104MPW160K
CAP FILM 0.1UF 10% 160VDC AXIAL

CAP FILM 0.1UF 10% 160VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 104MPW160K 1572-1637-ND 2002-104MPW160K 104MPW160K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105K500CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101182U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers