The 105HC3B600K2SM6 is a self-healing polypropylene film capacitor rated for 300 kVAR at 600 VAC and 650 A RMS current at 100 kHz, with a maximum ESR of 0.5 mΩ at +25°C. It features a maximum core temperature of +85°C and a surface temperature limit of +45°C, beyond which the kVAR rating de-rates by 2.25% per °C. The capacitor meets UL94V0 flame retardant standards and has a self-inductance of less than 3 nH. Its physical dimensions are 60 mm in length, 68 mm in height, and 30.2 mm in width, with a 2SM6 terminal style. Capacitance is 1.00 μF with a tolerance of ±10%.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High Power Resonant Capacitors 1µF
1µF Film Capacitor 600V Polypropylene (PP) Nonstandard
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 105HC3B600K2SM6 | 105HC3B600K2SM6 | 2002-105HC3B600K2SM6 | 105HC3B600K2SM6-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |