The 104HC2102K2CM6 is a self-healing polypropylene film capacitor rated for 200 kVAR at 100 kHz, designed for induction heating and tank circuits. It has a capacitance of 0.1 µF, a maximum RMS current of 1000 A, and a maximum ESR of 199 mΩ at 25°C. The capacitor operates with a maximum core temperature of +85°C and is rated for surface temperatures above 45°C with a derating of 2.25% per °C. The part is constructed with UL94V0 flame retardant compliance. It is mounted in a rectangular pack with dimensions of 30.2 mm in height, 30 mm in width, and 68 mm in length, using the 2CM6 terminal style.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.1µF Film Capacitor 1000V (1kV) Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 0.1µF
CAP FILM 0.1UF 10% 1KVAC CHAS MT
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 104HC2102K2CM6 | 104HC2102K2CM6 | 1572-1556-ND | 2002-104HC2102K2CM6 | 104HC2102K2CM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |