KNOWLES ELECTRONICS, LLC.
MM20-33366-000 -- MICROPHONES
Knowles Electronics, LLC.
Microphones
MM20-33366-000
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
423-MM20-33366-000-ND |
|
Product Name
|
Microphones |
|
Directivity
|
Omnidirectional
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensitivity
6.31 mV/Pa (43502 mV/psi)
Impedance
2200 ohms
View Details
Ningbo Best Group Co., Ltd.
Directivity
Omnidirectional
Frequency Response
100 to 10000 Hz
Actual Size
0.0748 inch (1.9 mm)
View Details
Directivity
Omnidirectional
Sensitivity
25.12 mV/Pa (173186 mV/psi)
SN Ratio
67 dB
View Details