Challenge Electronics Microphones CM06M-05P32-BA-1

Description
6MM ANALOG ELECTRET 125DB AOP
Request a Quote Datasheet
Description
6MM ANALOG ELECTRET 125DB AOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 2603-CM06M-05P32-BA-1-ND - DigiKey
Thief River Falls, MN, United States
6MM ANALOG ELECTRET 125DB AOP

6MM ANALOG ELECTRET 125DB AOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 2603-CM06M-05P32-BA-1-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details
Omnidirectional Microphones - CEM-OB6018-3EAD443C43MR - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details