Ningbo Best Group Co., Ltd. Miniature Silicon Microphone FB3019

Description
The SPY1824LR5H-E is a miniature, highperformance, low power, bottom port silicon microphone. Using Knowles’ proven high performance SiSonicTM MEMS technology, the SPY1824LR5H-E consists of an acoustic sensor, a low noise input buffer, and an output amplifier. These devices are suitable for applications such as cellphones, smart phones, laptop computers, sensors, digital still cameras, portable music recorders, and other portable electronic devices where excellent wideband audio performance and RF immunity are required.
Datasheet
Description
The SPY1824LR5H-E is a miniature, highperformance, low power, bottom port silicon microphone. Using Knowles’ proven high performance SiSonicTM MEMS technology, the SPY1824LR5H-E consists of an acoustic sensor, a low noise input buffer, and an output amplifier. These devices are suitable for applications such as cellphones, smart phones, laptop computers, sensors, digital still cameras, portable music recorders, and other portable electronic devices where excellent wideband audio performance and RF immunity are required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Silicon Microphone - FB3019 - Ningbo Best Group Co., Ltd.
315040, China
Miniature Silicon Microphone
FB3019
Miniature Silicon Microphone FB3019
The SPY1824LR5H-E is a miniature, highperformance, low power, bottom port silicon microphone. Using Knowles’ proven high performance SiSonicTM MEMS technology, the SPY1824LR5H-E consists of an acoustic sensor, a low noise input buffer, and an output amplifier. These devices are suitable for applications such as cellphones, smart phones, laptop computers, sensors, digital still cameras, portable music recorders, and other portable electronic devices where excellent wideband audio performance and RF immunity are required.

The SPY1824LR5H-E is a miniature, highperformance, low power, bottom port silicon microphone. Using Knowles’ proven high performance SiSonicTM MEMS technology, the SPY1824LR5H-E consists of an acoustic sensor, a low noise input buffer, and an output amplifier. These devices are suitable for applications such as cellphones, smart phones, laptop computers, sensors, digital still cameras, portable music recorders, and other portable electronic devices where excellent wideband audio performance and RF immunity are required.

Supplier's Site Datasheet

Technical Specifications

  Ningbo Best Group Co., Ltd.
Product Category Audio Microphones
Product Number FB3019
Product Name Miniature Silicon Microphone
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
Actual Size 0.0748 inch (1.9 mm)
Thickness / Height 0.0354 inch (0.9000 mm)
SN Ratio 62 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Parlé microphones, SCX Compatible Devices - Parlé TCM-X Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details